TE Connectivity RESISTORS 0805 1K62RESISTOR 0805 1K62; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.62KR; CASE STY... RN73C2A1K62BTG

Description
RESISTORS 0805 1K62RESISTOR 0805 1K62; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.62KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 1K62RESISTOR 0805 1K62; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.62KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 1K62RESISTOR 0805 1K62; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.62KR; CASE STY... - RN73C2A1K62BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 1K62RESISTOR 0805 1K62; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.62KR; CASE STY...
RN73C2A1K62BTG
RESISTORS 0805 1K62RESISTOR 0805 1K62; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.62KR; CASE STY... RN73C2A1K62BTG
RESISTORS 0805 1K62RESISTOR 0805 1K62; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.62KR; CASE STY...

RESISTORS 0805 1K62RESISTOR 0805 1K62; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.62KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A1K62BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A1K62BTG-ND
Chip Resistor - Surface Mount RN73C2A1K62BTG-ND
1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A1K62BTG RN73C2A1K62BTG-ND
Product Name RESISTORS 0805 1K62RESISTOR 0805 1K62; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.62KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details