TE Connectivity RN73C2A1K5BTDF
TE Connectivity RN73C2A1K5BTDF
TE Connectivity RN73C2A1K5BTDF
Fixed Resistors; RN 0805 1K5 0.1% 10PPM 1KRL ( Holsworthy )
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Thin Film Resistors; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series; Qualification:- RoHS Compliant: Yes
RES, THIN FILM, 1K5, 0.1%, 0.1W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 1.5 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1251119P | 1251119 | RN73C2A1K5BTDF | A102088CT-ND | 20R7539 | 26M2354 | 99W9140 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Fixed Resistors; RN 0805 1K5 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Thin Film Resistors; Resistance Holsworthy Te Connectivity | Res, Thin Film, 1K5, 0.1%, 0.1W, 0805; Resistance Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 1.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 1500 ohms | 1500 ohms | 1500 ohms | ||||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |