TE Connectivity RESISTORS 0805 1K58RESISTOR 0805 1K58; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.58KR; CASE STY... RN73C2A1K58BTG

Description
RESISTORS 0805 1K58RESISTOR 0805 1K58; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.58KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 1K58RESISTOR 0805 1K58; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.58KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 1K58RESISTOR 0805 1K58; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.58KR; CASE STY... - RN73C2A1K58BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 1K58RESISTOR 0805 1K58; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.58KR; CASE STY...
RN73C2A1K58BTG
RESISTORS 0805 1K58RESISTOR 0805 1K58; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.58KR; CASE STY... RN73C2A1K58BTG
RESISTORS 0805 1K58RESISTOR 0805 1K58; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.58KR; CASE STY...

RESISTORS 0805 1K58RESISTOR 0805 1K58; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.58KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A1K58BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A1K58BTG-ND
Chip Resistor - Surface Mount RN73C2A1K58BTG-ND
1.58 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.58 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A1K58BTG RN73C2A1K58BTG-ND
Product Name RESISTORS 0805 1K58RESISTOR 0805 1K58; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.58KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details