TE Connectivity RESISTORS 0805 1K4RESISTOR 0805 1K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.4KR; CASE STYLE:... RN73C2A1K4BTG

Description
RESISTORS 0805 1K4RESISTOR 0805 1K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.4KR; CASE STYLE:...
Request a Quote Datasheet
Description
RESISTORS 0805 1K4RESISTOR 0805 1K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.4KR; CASE STYLE:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 1K4RESISTOR 0805 1K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.4KR; CASE STYLE:... - RN73C2A1K4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 1K4RESISTOR 0805 1K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.4KR; CASE STYLE:...
RN73C2A1K4BTG
RESISTORS 0805 1K4RESISTOR 0805 1K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.4KR; CASE STYLE:... RN73C2A1K4BTG
RESISTORS 0805 1K4RESISTOR 0805 1K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.4KR; CASE STYLE:...

RESISTORS 0805 1K4RESISTOR 0805 1K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.4KR; CASE STYLE:...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A1K4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A1K4BTG-ND
Chip Resistor - Surface Mount RN73C2A1K4BTG-ND
1.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A1K4BTG RN73C2A1K4BTG-ND
Product Name RESISTORS 0805 1K4RESISTOR 0805 1K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.4KR; CASE STYLE:... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567749 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers