TE Connectivity Chip Resistor - Surface Mount RN73C2A1K47BTDF

Description
1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103352TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103352TR-ND
Chip Resistor - Surface Mount A103352TR-ND
1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103352CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103352CT-ND
Chip Resistor - Surface Mount A103352CT-ND
1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103352DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103352DKR-ND
Chip Resistor - Surface Mount A103352DKR-ND
1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
SMD 0.1W 1470ohm 100V Resistor - 52-RN73C2A1K47BTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 1470ohm 100V Resistor
52-RN73C2A1K47BTDF
SMD 0.1W 1470ohm 100V Resistor 52-RN73C2A1K47BTDF
Fixed Resistor, Thin Film, 0.1W, 1470ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A1K47BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1470ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1470ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A1K47BTDF can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 1470ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A1K47BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1470ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1470ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A1K47BTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; RN 0805 1K47 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A1K47BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 1K47 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A1K47BTDF
Fixed Resistors; RN 0805 1K47 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A1K47BTDF
Fixed Resistors; RN 0805 1K47 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 1K47 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
999979-RN73C2A1K47BTDF
Resistors - Chip Resistor - Surface Mount 999979-RN73C2A1K47BTDF
Win Source Part Number: 999979-RN73C2A1K47BT DF Category: Resistors>Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 1.47 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A103352DKR,16762332, 1676233-2-ND,A103352 TR,A103352CT,1676233 -2 Base Product Number: RN73C2A

Win Source Part Number: 999979-RN73C2A1K47BTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73, Holsworthy
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.47 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A103352DKR,16762332,1676233-2-ND,A103352TR,A103352CT,1676233-2
Base Product Number: RN73C2A

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73C2A1K47BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C2A1K47BTDF
Chip Resistor - Surface Mount RN73C2A1K47BTDF
RES SMD 1.47KOHM 0.1% 1/10W 0805

RES SMD 1.47KOHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 1.47 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2353 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 1.47 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2353
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 1.47 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2353
Surface Mount Chip Resistor, Thin Film, RN73 Series, 1.47 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 1.47 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 1.47 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 04X6719 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 1.47 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
04X6719
Surface Mount Thin Film Resistor, Rn73 Series, 1.47 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 04X6719
Surface Mount Thin Film Resistor, RN73 Series, 1.47 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 1.47 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number A103352TR-ND 52-RN73C2A1K47BTDF RN73C2A1K47BTDF 999979-RN73C2A1K47BTDF RN73C2A1K47BTDF 26M2353
Product Name Chip Resistor - Surface Mount SMD 0.1W 1470ohm 100V Resistor Fixed Resistors; RN 0805 1K47 0.1% 10PPM 1KRL ( Holsworthy ) Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rn73 Series, 1.47 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD825GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details