TE Connectivity Chip Resistor - Surface Mount RN73C2A1K37BTG

Description
1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A1K37BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A1K37BTG-ND
Chip Resistor - Surface Mount RN73C2A1K37BTG-ND
1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTOR 0805 1K37RESISTOR 0805 1K37; Resistor element type:Thin Film; Resistance:1.37kR; Case style... - RN73C2A1K37BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0805 1K37RESISTOR 0805 1K37; Resistor element type:Thin Film; Resistance:1.37kR; Case style...
RN73C2A1K37BTG
RESISTOR 0805 1K37RESISTOR 0805 1K37; Resistor element type:Thin Film; Resistance:1.37kR; Case style... RN73C2A1K37BTG
RESISTOR 0805 1K37RESISTOR 0805 1K37; Resistor element type:Thin Film; Resistance:1.37kR; Case style...

RESISTOR 0805 1K37RESISTOR 0805 1K37; Resistor element type:Thin Film; Resistance:1.37kR; Case style...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A1K37BTG-ND RN73C2A1K37BTG
Product Name Chip Resistor - Surface Mount RESISTOR 0805 1K37RESISTOR 0805 1K37; Resistor element type:Thin Film; Resistance:1.37kR; Case style...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details