TE Connectivity Chip Resistor - Surface Mount RN73C2A1K37BTDF

Description
1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103350DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103350DKR-ND
Chip Resistor - Surface Mount A103350DKR-ND
1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103350CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103350CT-ND
Chip Resistor - Surface Mount A103350CT-ND
1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103350TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103350TR-ND
Chip Resistor - Surface Mount A103350TR-ND
1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 1K37 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A1K37BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 1K37 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A1K37BTDF
Fixed Resistors; RN 0805 1K37 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A1K37BTDF
Fixed Resistors; RN 0805 1K37 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 1K37 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 1.37 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 34M8286 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 1.37 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
34M8286
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 1.37 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 34M8286
Surface Mount Chip Resistor, Thin Film, RN73 Series, 1.37 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 1.37 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103350DKR-ND RN73C2A1K37BTDF 34M8286
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 1K37 0.1% 10PPM 1KRL ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rn73 Series, 1.37 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details