1.27 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Thin Film Resistors - SMD RN 0805 1K27 0.01% 10PPM 1K RL
RES SMD 1.27K OHM 1/10W 0805
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C2A1K27LTDF-ND | RN73C2A1K27LTDF | RN73C2A1K27LTDF |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 0805 1K27 0.01% 10PPM 1K RL | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | 0.0100 +/- % |