TE Connectivity Thin Film Resistors - SMD RN 0805 1K27 0.1% 10PPM CUT LENGTH RN73C2A1K27BTG

Description
Thin Film Resistors - SMD RN 0805 1K27 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0805 1K27 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0805 1K27 0.1% 10PPM CUT LENGTH - RN73C2A1K27BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 1K27 0.1% 10PPM CUT LENGTH
RN73C2A1K27BTG
Thin Film Resistors - SMD RN 0805 1K27 0.1% 10PPM CUT LENGTH RN73C2A1K27BTG
Thin Film Resistors - SMD RN 0805 1K27 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0805 1K27 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A1K27BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A1K27BTG-ND
Chip Resistor - Surface Mount RN73C2A1K27BTG-ND
1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 1.27Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity - 20R7519 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 1.27Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity
20R7519
Thin Film Resistor, 1.27Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity 20R7519
THIN FILM RESISTOR, 1.27KOHM, 100mW 0.1%; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

THIN FILM RESISTOR, 1.27KOHM, 100mW 0.1%; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A1K27BTG RN73C2A1K27BTG-ND 20R7519
Product Name Thin Film Resistors - SMD RN 0805 1K27 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount Thin Film Resistor, 1.27Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details