RESISTORS 0805 1K15RESISTOR 0805 1K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.15KR; CASE STY...
1.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RESISTOR, THIN FILM, 1.15KOHM, 100mW 0.1%; Resistance:1.15kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A1K15BTG | A105832-ND | 20R7506 |
| Product Name | RESISTORS 0805 1K15RESISTOR 0805 1K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.15KR; CASE STY... | Chip Resistor - Surface Mount | Resistor, Thin Film, 1.15Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |