TE Connectivity Chip Resistor - Surface Mount RN73C2A1K13BTG

Description
1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105831-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105831-ND
Chip Resistor - Surface Mount A105831-ND
1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 1K13RESISTOR 0805 1K13; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.13KR; CASE STY... - RN73C2A1K13BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 1K13RESISTOR 0805 1K13; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.13KR; CASE STY...
RN73C2A1K13BTG
RESISTORS 0805 1K13RESISTOR 0805 1K13; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.13KR; CASE STY... RN73C2A1K13BTG
RESISTORS 0805 1K13RESISTOR 0805 1K13; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.13KR; CASE STY...

RESISTORS 0805 1K13RESISTOR 0805 1K13; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.13KR; CASE STY...

Supplier's Site
Res, Thin Film, 1K13, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity - 20R7503 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K13, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
20R7503
Res, Thin Film, 1K13, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity 20R7503
RES, THIN FILM, 1K13, 0.1%, 0.1W, 0805; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 1K13, 0.1%, 0.1W, 0805; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105831-ND RN73C2A1K13BTG 20R7503
Product Name Chip Resistor - Surface Mount RESISTORS 0805 1K13RESISTOR 0805 1K13; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.13KR; CASE STY... Res, Thin Film, 1K13, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD624JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details