1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 1.13KOHM 0.1% 1/10W 0805
RES SMD 1.13KOHM 0.1% 1/10W 0805
Fixed Resistors; RN 0805 1K13 0.1% 10PPM 1KRL ( Holsworthy )
RES, 1K13, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.13kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RN73C2A1K13BTDFTR-ND | RN73C2A1K13BTDF | 98Y6515 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 1K13 0.1% 10PPM 1KRL ( Holsworthy ) | Res, 1K13, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |