TE Connectivity Fixed Resistors; RN 0805 1K0 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A1K0BTD

Description
Fixed Resistors; RN 0805 1K0 0.1% 10PPM 5KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 1K0 0.1% 10PPM 5KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 1K0 0.1% 10PPM 5KRL ( Holsworthy ) - RN73C2A1K0BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 1K0 0.1% 10PPM 5KRL ( Holsworthy )
RN73C2A1K0BTD
Fixed Resistors; RN 0805 1K0 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A1K0BTD
Fixed Resistors; RN 0805 1K0 0.1% 10PPM 5KRL ( Holsworthy )

Fixed Resistors; RN 0805 1K0 0.1% 10PPM 5KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A119894DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119894DKR-ND
Chip Resistor - Surface Mount A119894DKR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119894TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119894TR-ND
Chip Resistor - Surface Mount A119894TR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119894CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119894CT-ND
Chip Resistor - Surface Mount A119894CT-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 01AH0233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity
01AH0233
Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity 01AH0233
RES, 1K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Rn 0805 1K0 0.1 10Ppm 5Krl Rohs Compliant Holsworthy Te Connectivity - 52AK7740 - Newark, An Avnet Company
Chicago, IL, United States
Rn 0805 1K0 0.1 10Ppm 5Krl Rohs Compliant Holsworthy Te Connectivity
52AK7740
Rn 0805 1K0 0.1 10Ppm 5Krl Rohs Compliant Holsworthy Te Connectivity 52AK7740
RN 0805 1K0 0.1 10PPM 5KRL ROHS COMPLIANT: YES

RN 0805 1K0 0.1 10PPM 5KRL ROHS COMPLIANT: YES

Supplier's Site
Rn 0805 1K0 0.1% 10Ppm 5Krl Holsworthy Te Connectivity - 20R7487 - Newark, An Avnet Company
Chicago, IL, United States
Rn 0805 1K0 0.1% 10Ppm 5Krl Holsworthy Te Connectivity
20R7487
Rn 0805 1K0 0.1% 10Ppm 5Krl Holsworthy Te Connectivity 20R7487
RN 0805 1K0 0.1% 10PPM 5KRL

RN 0805 1K0 0.1% 10PPM 5KRL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C2A1K0BTD A119894DKR-ND 01AH0233 52AK7740 20R7487
Product Name Fixed Resistors; RN 0805 1K0 0.1% 10PPM 5KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, 1K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity Rn 0805 1K0 0.1 10Ppm 5Krl Rohs Compliant Holsworthy Te Connectivity Rn 0805 1K0 0.1% 10Ppm 5Krl Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details