1.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RESISTORS 0805 1K05RESISTOR 0805 1K05; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.05KR; CASE STY...
RES, THIN FILM, 1K05, 0.1%, 0.1W, 0805; Resistance:1.05kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A1K05BTG-ND | RN73C2A1K05BTG | 20R7494 |
| Product Name | Chip Resistor - Surface Mount | RESISTORS 0805 1K05RESISTOR 0805 1K05; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.05KR; CASE STY... | Res, Thin Film, 1K05, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |