TE Connectivity Chip Resistor - Surface Mount RN73C2A19R6BTG

Description
19.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
19.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A19R6BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A19R6BTG-ND
Chip Resistor - Surface Mount RN73C2A19R6BTG-ND
19.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

19.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0805 19R6 0.1% 10PPM CUT LENGTH - RN73C2A19R6BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 19R6 0.1% 10PPM CUT LENGTH
RN73C2A19R6BTG
Thin Film Resistors - SMD RN 0805 19R6 0.1% 10PPM CUT LENGTH RN73C2A19R6BTG
Thin Film Resistors - SMD RN 0805 19R6 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0805 19R6 0.1% 10PPM CUT LENGTH

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 19.6 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 94M8758 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 19.6 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
94M8758
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 19.6 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 94M8758
Surface Mount Chip Resistor, Thin Film, RN73 Series, 19.6 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 19.6 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A19R6BTG-ND RN73C2A19R6BTG 94M8758
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0805 19R6 0.1% 10PPM CUT LENGTH Surface Mount Chip Resistor, Thin Film, Rn73 Series, 19.6 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details