TE Connectivity Chip Resistor - Surface Mount RN73C2A19R1BTG

Description
19.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
19.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A19R1BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A19R1BTG-ND
Chip Resistor - Surface Mount RN73C2A19R1BTG-ND
19.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

19.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 19R1 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A19R1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 19R1 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A19R1BTG
Fixed Resistors; RN 0805 19R1 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A19R1BTG
Fixed Resistors; RN 0805 19R1 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 19R1 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 19.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 40P0755 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 19.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
40P0755
Surface Mount Thin Film Resistor, Rn73 Series, 19.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 40P0755
Surface Mount Thin Film Resistor, RN73 Series, 19.1 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 19.1 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A19R1BTG-ND RN73C2A19R1BTG 40P0755
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 19R1 0.1% 10PPM CUT LENGTH ( Holsworthy ) Surface Mount Thin Film Resistor, Rn73 Series, 19.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573165 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers