TE Connectivity RESISTOR 0805 10PPM 18R7RESISTOR 0805 10PPM 18R7; Resistor element type:Thin Film; Resistance:18.7R;... RN73C2A18R7BTG

Description
RESISTOR 0805 10PPM 18R7RESISTOR 0805 10PPM 18R7; Resistor element type:Thin Film; Resistance:18.7R;...
Request a Quote Datasheet
Description
RESISTOR 0805 10PPM 18R7RESISTOR 0805 10PPM 18R7; Resistor element type:Thin Film; Resistance:18.7R;...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 0805 10PPM 18R7RESISTOR 0805 10PPM 18R7; Resistor element type:Thin Film; Resistance:18.7R;... - RN73C2A18R7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0805 10PPM 18R7RESISTOR 0805 10PPM 18R7; Resistor element type:Thin Film; Resistance:18.7R;...
RN73C2A18R7BTG
RESISTOR 0805 10PPM 18R7RESISTOR 0805 10PPM 18R7; Resistor element type:Thin Film; Resistance:18.7R;... RN73C2A18R7BTG
RESISTOR 0805 10PPM 18R7RESISTOR 0805 10PPM 18R7; Resistor element type:Thin Film; Resistance:18.7R;...

RESISTOR 0805 10PPM 18R7RESISTOR 0805 10PPM 18R7; Resistor element type:Thin Film; Resistance:18.7R;...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A18R7BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A18R7BTG-ND
Chip Resistor - Surface Mount RN73C2A18R7BTG-ND
18.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

18.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A18R7BTG RN73C2A18R7BTG-ND
Product Name RESISTOR 0805 10PPM 18R7RESISTOR 0805 10PPM 18R7; Resistor element type:Thin Film; Resistance:18.7R;... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Resistance Range 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details