TE Connectivity Chip Resistor - Surface Mount RN73C2A16R2BTG

Description
16.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
16.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A16R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A16R2BTG-ND
Chip Resistor - Surface Mount RN73C2A16R2BTG-ND
16.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

16.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A16R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A16R2BTG-ND
Chip Resistor - Surface Mount 1111-RN73C2A16R2BTG-ND
RN 0805 16R2 0.1% 10PPM CUT LENG

RN 0805 16R2 0.1% 10PPM CUT LENG

Buy Now Datasheet
RESISTORS 0805 10PPM 16R2RESISTOR 0805 10PPM 16R2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:16.2... - RN73C2A16R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 10PPM 16R2RESISTOR 0805 10PPM 16R2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:16.2...
RN73C2A16R2BTG
RESISTORS 0805 10PPM 16R2RESISTOR 0805 10PPM 16R2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:16.2... RN73C2A16R2BTG
RESISTORS 0805 10PPM 16R2RESISTOR 0805 10PPM 16R2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:16.2...

RESISTORS 0805 10PPM 16R2RESISTOR 0805 10PPM 16R2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:16.2...

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number RN73C2A16R2BTG-ND 1111-RN73C2A16R2BTG-ND RN73C2A16R2BTG
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RESISTORS 0805 10PPM 16R2RESISTOR 0805 10PPM 16R2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:16.2...
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details