TE Connectivity Fixed Resistors; RN 0805 16K5 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A16K5BTDF

Description
Fixed Resistors; RN 0805 16K5 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 16K5 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 16K5 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A16K5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 16K5 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A16K5BTDF
Fixed Resistors; RN 0805 16K5 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A16K5BTDF
Fixed Resistors; RN 0805 16K5 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 16K5 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103329CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103329CT-ND
Chip Resistor - Surface Mount A103329CT-ND
16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103329TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103329TR-ND
Chip Resistor - Surface Mount A103329TR-ND
16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103329DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103329DKR-ND
Chip Resistor - Surface Mount A103329DKR-ND
16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 16.5Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity - 20R7810 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 16.5Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity
20R7810
Thin Film Resistor, 16.5Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity 20R7810
THIN FILM RESISTOR, 16.5KOHM, 100mW 0.1%; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

THIN FILM RESISTOR, 16.5KOHM, 100mW 0.1%; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 16.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9183 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 16.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9183
Surface Mount Thin Film Resistor, Rn73 Series, 16.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9183
Surface Mount Thin Film Resistor, RN73 Series, 16.5 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 16.5 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 16.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2415 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 16.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2415
Surface Mount Thin Film Resistor, Rn73 Series, 16.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2415
Surface Mount Thin Film Resistor, RN73 Series, 16.5 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 16.5 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A16K5BTDF A103329CT-ND 20R7810 99W9183
Product Name Fixed Resistors; RN 0805 16K5 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Thin Film Resistor, 16.5Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 16.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details