RESISTOR 0805 165RRESISTOR 0805 165R; Resistor element type:Thin Film; Resistance:165R; Case style:0...
165 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C2A165RBTG | RN73C2A165RBTG-ND |
| Product Name | RESISTOR 0805 165RRESISTOR 0805 165R; Resistor element type:Thin Film; Resistance:165R; Case style:0... | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 | 0805; 0805 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Resistance Range | 165 ohms |