TE Connectivity Chip Resistor - Surface Mount RN73C2A162RBTG

Description
162 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
162 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105829-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105829-ND
Chip Resistor - Surface Mount A105829-ND
162 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

162 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTOR 0805 162RRESISTOR 0805 162R; Resistor element type:Thin Film; Resistance:162R; Case style:0... - RN73C2A162RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0805 162RRESISTOR 0805 162R; Resistor element type:Thin Film; Resistance:162R; Case style:0...
RN73C2A162RBTG
RESISTOR 0805 162RRESISTOR 0805 162R; Resistor element type:Thin Film; Resistance:162R; Case style:0... RN73C2A162RBTG
RESISTOR 0805 162RRESISTOR 0805 162R; Resistor element type:Thin Film; Resistance:162R; Case style:0...

RESISTOR 0805 162RRESISTOR 0805 162R; Resistor element type:Thin Film; Resistance:162R; Case style:0...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A105829-ND RN73C2A162RBTG
Product Name Chip Resistor - Surface Mount RESISTOR 0805 162RRESISTOR 0805 162R; Resistor element type:Thin Film; Resistance:162R; Case style:0...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details