TE Connectivity Chip Resistor - Surface Mount RN73C2A162RBTDF

Description
162 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
162 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C2A162RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A162RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C2A162RBTDFTR-ND
162 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

162 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A162RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A162RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C2A162RBTDFDKR-ND
RES SMD 162 OHM 0.1% 1/10W 0805

RES SMD 162 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A162RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A162RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C2A162RBTDFCT-ND
RES SMD 162 OHM 0.1% 1/10W 0805

RES SMD 162 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A162RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A162RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A162RBTDFTR-ND
RN 0805 162R 0.1% 10PPM 1KRL

RN 0805 162R 0.1% 10PPM 1KRL

Buy Now Datasheet
Fixed Resistors; RN 0805 162R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A162RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 162R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A162RBTDF
Fixed Resistors; RN 0805 162R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A162RBTDF
Fixed Resistors; RN 0805 162R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 162R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, 162R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6539
Res, 162R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6539
RES, 162R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:162ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 162R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:162ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RN73C2A162RBTDFTR-ND 1111-RN73C2A162RBTDFTR-ND RN73C2A162RBTDF 98Y6539
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0805 162R 0.1% 10PPM 1KRL ( Holsworthy ) Res, 162R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details