TE Connectivity Chip Resistor - Surface Mount RN73C2A15RBTDF

Description
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103322DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103322DKR-ND
Chip Resistor - Surface Mount A103322DKR-ND
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103322TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103322TR-ND
Chip Resistor - Surface Mount A103322TR-ND
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103322CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103322CT-ND
Chip Resistor - Surface Mount A103322CT-ND
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 15R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A15RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 15R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A15RBTDF
Fixed Resistors; RN 0805 15R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A15RBTDF
Fixed Resistors; RN 0805 15R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 15R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 15R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC2920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC2920
Res, 15R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC2920
RES, 15R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 15R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103322DKR-ND RN73C2A15RBTDF 57AC2920
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 15R 0.1% 10PPM 1K RL ( Holsworthy ) Res, 15R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 3-2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
5 suppliers