TE Connectivity Fixed Resistors; RN 0805 158R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A158RBTDF

Description
Fixed Resistors; RN 0805 158R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 158R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 158R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A158RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 158R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A158RBTDF
Fixed Resistors; RN 0805 158R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A158RBTDF
Fixed Resistors; RN 0805 158R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 158R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103319DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103319DKR-ND
Chip Resistor - Surface Mount A103319DKR-ND
158 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

158 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103319TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103319TR-ND
Chip Resistor - Surface Mount A103319TR-ND
158 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

158 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103319CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103319CT-ND
Chip Resistor - Surface Mount A103319CT-ND
158 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

158 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 158R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6538
Res, 158R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6538
RES, 158R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:158ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 158R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:158ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 158 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9181 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 158 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9181
Surface Mount Thin Film Resistor, Rn73 Series, 158 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9181
Surface Mount Thin Film Resistor, RN73 Series, 158 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 158 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A158RBTDF A103319DKR-ND 98Y6538 99W9181
Product Name Fixed Resistors; RN 0805 158R 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, 158R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 158 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details