TE Connectivity Fixed Resistors; RN 0805 154R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A154RBTDF

Description
Fixed Resistors; RN 0805 154R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 154R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 154R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A154RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 154R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A154RBTDF
Fixed Resistors; RN 0805 154R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A154RBTDF
Fixed Resistors; RN 0805 154R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 154R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103318TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103318TR-ND
Chip Resistor - Surface Mount A103318TR-ND
154 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

154 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 154R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC2921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC2921
Res, 154R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC2921
RES, 154R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:154ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 154R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:154ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 154R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6537
Res, 154R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6537
RES, 154R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:154ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 154R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:154ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A154RBTDF A103318TR-ND 57AC2921
Product Name Fixed Resistors; RN 0805 154R 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, 154R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details