TE Connectivity Fixed Resistors; RN 0805 150R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A150RBTDF

Description
Fixed Resistors; RN 0805 150R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 150R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 150R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A150RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 150R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A150RBTDF
Fixed Resistors; RN 0805 150R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A150RBTDF
Fixed Resistors; RN 0805 150R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 150R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103656DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103656DKR-ND
Chip Resistor - Surface Mount A103656DKR-ND
150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103656CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103656CT-ND
Chip Resistor - Surface Mount A103656CT-ND
150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103656TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103656TR-ND
Chip Resistor - Surface Mount A103656TR-ND
150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A150RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A150RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A150RBTDFTR-ND
RN 0805 150R 0.1% 10PPM 1KRL

RN 0805 150R 0.1% 10PPM 1KRL

Buy Now Datasheet
Resistor, Thin Film, 150 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7798 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 150 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7798
Resistor, Thin Film, 150 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7798
RESISTOR, THIN FILM, 150 OHM, 100mW, 0.1%; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 150 OHM, 100mW, 0.1%; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 150 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2411 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 150 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2411
Surface Mount Thin Film Resistor, Rn73 Series, 150 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2411
Surface Mount Thin Film Resistor, RN73 Series, 150 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 150 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 150 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9180 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 150 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9180
Surface Mount Thin Film Resistor, Rn73 Series, 150 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9180
Surface Mount Thin Film Resistor, RN73 Series, 150 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 150 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C2A150RBTDF A103656DKR-ND 1111-RN73C2A150RBTDFTR-ND 20R7798 26M2411
Product Name Fixed Resistors; RN 0805 150R 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film, 150 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 150 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers