14 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RESISTOR 0805 10PPM 14RRESISTOR 0805 10PPM 14R; Resistor element type:Thin Film; Resistance:14R; Cas...
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C2A14RBTG-ND | RN73C2A14RBTG |
| Product Name | Chip Resistor - Surface Mount | RESISTOR 0805 10PPM 14RRESISTOR 0805 10PPM 14R; Resistor element type:Thin Film; Resistance:14R; Cas... |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Resistance Range | 14 ohms |