RESISTOR, 0805, 10PPM 14R3Series:RN73; Resistance:14.3R; Tolerance, resistance:+/-0.1%; Power rat...
14.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C2A14R3BTG | RN73C2A14R3BTG-ND |
| Product Name | RESISTOR, 0805, 10PPM 14R3Series:RN73; Resistance:14.3R; Tolerance, resistance:+/-0.1%; Power rat... | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) |