Fixed Resistors; RN 0805 14K 0.1% 10PPM 1KRL ( Holsworthy )
14 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
14 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
14 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, THIN FILM, 14K, 0.1%, 0.1W, 0805; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes
RES, THIN FILM, 14K, 0.1%, 0.1W, 0805, REEL; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 14 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
RES SMD 14K OHM 0.1% 1/10W 0805
RES SMD 14K OHM 0.1% 1/10W 0805
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RN73C2A14KBTDF | A103313CT-ND | 26M2399 | 20R7741 | 99W9173 | RN73C2A14KBTDF | RN73C2A14KBTDF |
| Product Name | Fixed Resistors; RN 0805 14K 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Res, Thin Film, 14K, 0.1%, 0.1W, 0805; Resistance Te Connectivity | Res, Thin Film, 14K, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 14 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) | 0805; 0805 (2012 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | Precision Resistor | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |