Fixed Resistors; RN 0805 147R 0.1% 10PPM 1KRL ( Holsworthy )
147 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 147R, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A147RBTDF | RN73C2A147RBTDF-ND | 92AH5909 |
| Product Name | Fixed Resistors; RN 0805 147R 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Res, 147R, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |