TE Connectivity Chip Resistor - Surface Mount RN73C2A140RBTDF

Description
140 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
140 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A140RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A140RBTDF-ND
Chip Resistor - Surface Mount RN73C2A140RBTDF-ND
140 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

140 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 140R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A140RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 140R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A140RBTDF
Fixed Resistors; RN 0805 140R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A140RBTDF
Fixed Resistors; RN 0805 140R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 140R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, 140R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6533
Res, 140R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6533
RES, 140R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:140ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 140R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:140ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 140R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 49AC5086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
49AC5086
Res, 140R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 49AC5086
RES, 140R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:140ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 140R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:140ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A140RBTDF-ND RN73C2A140RBTDF 98Y6533
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 140R 0.1% 10PPM 1KRL ( Holsworthy ) Res, 140R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers