The RN73 Series Surface Mount Thin Film Resistor, with a resistance value of 13.7 kΩ, offers high precision with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is rated for a power dissipation of 100 mW at 70°C and can handle a maximum voltage of 100 V. This resistor is suitable for a wide range of applications, including communications, instrumentation, industrial controls, and medical devices. The operating temperature range is from -55°C to +155°C, ensuring reliability in various environmental conditions. The RN73 series is RoHS compliant, making it an environmentally friendly choice for engineers looking for high-performance resistors.
Fixed Resistors; RN 0805 13K7 0.1% 10PPM 1KRL ( Holsworthy )
13.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
13.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
13.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 13.7KOHM 0.1% 1/10W 0805
Surface Mount Thin Film Resistor, RN73 Series, 13.7 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 13.7 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RN73C2A13K7BTDF | A103308TR-ND | RN73C2A13K7BTDF | 99W9169 |
| Product Name | Fixed Resistors; RN 0805 13K7 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rn73 Series, 13.7 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Mounting / Packaging | 0805 | 0805; 0805 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |