TE Connectivity Chip Resistor - Surface Mount RN73C2A137RBTG

Description
137 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
137 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A137RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A137RBTG-ND
Chip Resistor - Surface Mount RN73C2A137RBTG-ND
137 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

137 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 137R RESISTORS 0805 137R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:137R; CASE STY... - RN73C2A137RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 137R RESISTORS 0805 137R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:137R; CASE STY...
RN73C2A137RBTG
RESISTORS 0805 137R RESISTORS 0805 137R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:137R; CASE STY... RN73C2A137RBTG
RESISTORS 0805 137R RESISTORS 0805 137R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:137R; CASE STY...

RESISTORS 0805 137R RESISTORS 0805 137R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:137R; CASE STY...

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 137 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R7739 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 137 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R7739
Surface Mount Thin Film Resistor, Rn73 Series, 137 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R7739
Surface Mount Thin Film Resistor, RN73 Series, 137 ohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, RN73 Series, 137 ohm, 100 mW, - 0.1%, 100 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A137RBTG-ND RN73C2A137RBTG 20R7739
Product Name Chip Resistor - Surface Mount RESISTORS 0805 137R RESISTORS 0805 137R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:137R; CASE STY... Surface Mount Thin Film Resistor, Rn73 Series, 137 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details