TE Connectivity Chip Resistor - Surface Mount RN73C2A137RBTDF

Description
RES SMD 137 OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 137 OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C2A137RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A137RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C2A137RBTDFCT-ND
RES SMD 137 OHM 0.1% 1/10W 0805

RES SMD 137 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A137RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A137RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C2A137RBTDFDKR-ND
RES SMD 137 OHM 0.1% 1/10W 0805

RES SMD 137 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A137RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A137RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C2A137RBTDFTR-ND
137 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

137 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 137R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A137RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 137R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A137RBTDF
Fixed Resistors; RN 0805 137R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A137RBTDF
Fixed Resistors; RN 0805 137R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 137R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, 137R, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity - 76Y5006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137R, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity
76Y5006
Res, 137R, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity 76Y5006
RES, 137R, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:137ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 137R, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:137ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 137 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R7738 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 137 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R7738
Surface Mount Thin Film Resistor, Rn73 Series, 137 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R7738
Surface Mount Thin Film Resistor, RN73 Series, 137 ohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, RN73 Series, 137 ohm, 100 mW, - 0.1%, 100 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RN73C2A137RBTDFCT-ND RN73C2A137RBTDF 76Y5006 20R7738
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 137R 0.1% 10PPM 1KRL ( Holsworthy ) Res, 137R, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 137 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4424FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers