TE Connectivity Chip Resistor - Surface Mount RN73C2A133RBTD

Description
133 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
133 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A133RBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A133RBTD-ND
Chip Resistor - Surface Mount RN73C2A133RBTD-ND
133 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

133 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 133R 0.1% 10PPM 5KRL ( Holsworthy ) - RN73C2A133RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 133R 0.1% 10PPM 5KRL ( Holsworthy )
RN73C2A133RBTD
Fixed Resistors; RN 0805 133R 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A133RBTD
Fixed Resistors; RN 0805 133R 0.1% 10PPM 5KRL ( Holsworthy )

Fixed Resistors; RN 0805 133R 0.1% 10PPM 5KRL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A133RBTD-ND RN73C2A133RBTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 133R 0.1% 10PPM 5KRL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2176092-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 698 ohms
View Details
3 suppliers