TE Connectivity Chip Resistor - Surface Mount RN73C2A130RBTG

Description
130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A130RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A130RBTG-ND
Chip Resistor - Surface Mount RN73C2A130RBTG-ND
130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0805 130R 0.1% 10PPM CUT LENGTH - RN73C2A130RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 130R 0.1% 10PPM CUT LENGTH
RN73C2A130RBTG
Thin Film Resistors - SMD RN 0805 130R 0.1% 10PPM CUT LENGTH RN73C2A130RBTG
Thin Film Resistors - SMD RN 0805 130R 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0805 130R 0.1% 10PPM CUT LENGTH

Supplier's Site
Resistor, Thin Film, 130 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7727 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 130 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7727
Resistor, Thin Film, 130 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7727
RESISTOR, THIN FILM, 130 OHM, 100mW, 0.1%; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 130 OHM, 100mW, 0.1%; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A130RBTG-ND RN73C2A130RBTG 20R7727
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0805 130R 0.1% 10PPM CUT LENGTH Resistor, Thin Film, 130 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details