TE Connectivity Chip Resistor - Surface Mount RN73C2A130RBTDF

Description
130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103303CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103303CT-ND
Chip Resistor - Surface Mount A103303CT-ND
130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103303DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103303DKR-ND
Chip Resistor - Surface Mount A103303DKR-ND
130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103303TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103303TR-ND
Chip Resistor - Surface Mount A103303TR-ND
130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A130RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A130RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A130RBTDFTR-ND
FIXED RESISTOR THIN FILM 0.1W 13

FIXED RESISTOR THIN FILM 0.1W 13

Buy Now Datasheet
Fixed Resistors; RN 0805 130R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A130RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 130R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A130RBTDF
Fixed Resistors; RN 0805 130R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A130RBTDF
Fixed Resistors; RN 0805 130R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 130R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, 130R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6529
Res, 130R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6529
RES, 130R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:130ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 130R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:130ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC2917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC2917
Res, 130R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC2917
RES, 130R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:130ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 130R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:130ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103303CT-ND 1111-RN73C2A130RBTDFTR-ND RN73C2A130RBTDF 98Y6529
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0805 130R 0.1% 10PPM 1KRL ( Holsworthy ) Res, 130R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers