TE Connectivity Fixed Resistors; RN 0805 12R4 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A12R4BTDF

Description
Fixed Resistors; RN 0805 12R4 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 12R4 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 12R4 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A12R4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 12R4 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A12R4BTDF
Fixed Resistors; RN 0805 12R4 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A12R4BTDF
Fixed Resistors; RN 0805 12R4 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 12R4 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A12R4BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A12R4BTDF-ND
Chip Resistor - Surface Mount RN73C2A12R4BTDF-ND
12.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

12.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A12R4BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A12R4BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A12R4BTDFTR-ND
RN 0805 12R4 0.1% 10PPM 1K RL

RN 0805 12R4 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 12R4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 06AC6326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
06AC6326
Res, 12R4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 06AC6326
RES, 12R4, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:12.4ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 12R4, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:12.4ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A12R4BTDF RN73C2A12R4BTDF-ND 1111-RN73C2A12R4BTDFTR-ND 06AC6326
Product Name Fixed Resistors; RN 0805 12R4 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 12R4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details