TE Connectivity Fixed Resistors; RN 0805 12R1 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A12R1BTDF

Description
Fixed Resistors; RN 0805 12R1 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 12R1 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 12R1 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A12R1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 12R1 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A12R1BTDF
Fixed Resistors; RN 0805 12R1 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A12R1BTDF
Fixed Resistors; RN 0805 12R1 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 12R1 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C2A12R1BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A12R1BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C2A12R1BTDFDKR-ND
RES SMD 12.1 OHM 0.1% 1/10W 0805

RES SMD 12.1 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A12R1BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A12R1BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C2A12R1BTDFCT-ND
RES SMD 12.1 OHM 0.1% 1/10W 0805

RES SMD 12.1 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A12R1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A12R1BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C2A12R1BTDFTR-ND
12.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

12.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 12R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6527
Res, 12R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6527
RES, 12R1, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:12.1ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 12R1, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:12.1ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 12.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9163 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 12.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9163
Surface Mount Thin Film Resistor, Rn73 Series, 12.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9163
Surface Mount Thin Film Resistor, RN73 Series, 12.1 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 12.1 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A12R1BTDF 1712-RN73C2A12R1BTDFDKR-ND 98Y6527 99W9163
Product Name Fixed Resistors; RN 0805 12R1 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 12R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 12.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details