12.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 12K7 0.1% 10PPM CUT LENGTH ( Holsworthy )
RESISTOR, THIN FILM, 12.7KOHM, 100mW 0.1%; Resistance:12.7kohm;
RES SMD 12.7KOHM 0.1% 1/10W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A105824-ND | RN73C2A12K7BTG | 20R7675 | RN73C2A12K7BTG |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 12K7 0.1% 10PPM CUT LENGTH ( Holsworthy ) | Resistor, Thin Film, 12.7Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |