TE Connectivity RESISTOR 0805 127RRESISTOR 0805 127R; Resistor element type:Thin Film; Resistance:127R; Case style:0... RN73C2A127RBTG

Description
RESISTOR 0805 127RRESISTOR 0805 127R; Resistor element type:Thin Film; Resistance:127R; Case style:0...
Request a Quote Datasheet
Description
RESISTOR 0805 127RRESISTOR 0805 127R; Resistor element type:Thin Film; Resistance:127R; Case style:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 0805 127RRESISTOR 0805 127R; Resistor element type:Thin Film; Resistance:127R; Case style:0... - RN73C2A127RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0805 127RRESISTOR 0805 127R; Resistor element type:Thin Film; Resistance:127R; Case style:0...
RN73C2A127RBTG
RESISTOR 0805 127RRESISTOR 0805 127R; Resistor element type:Thin Film; Resistance:127R; Case style:0... RN73C2A127RBTG
RESISTOR 0805 127RRESISTOR 0805 127R; Resistor element type:Thin Film; Resistance:127R; Case style:0...

RESISTOR 0805 127RRESISTOR 0805 127R; Resistor element type:Thin Film; Resistance:127R; Case style:0...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A127RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A127RBTG-ND
Chip Resistor - Surface Mount RN73C2A127RBTG-ND
127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A127RBTG RN73C2A127RBTG-ND
Product Name RESISTOR 0805 127RRESISTOR 0805 127R; Resistor element type:Thin Film; Resistance:127R; Case style:0... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Resistance Range 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details