124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RN 0805 124R 0.1% 10PPM 1KRL
Fixed Resistors; RN 0805 124R 0.1% 10PPM 1KRL ( Holsworthy )
RES SMD 124 OHM 0.1% 1/10W 0805
Surface Mount Thin Film Resistor, RN73 Series, 124 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 124 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
| DigiKey | DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | A103298DKR-ND | 1111-RN73C2A124RBTDFTR-ND | RN73C2A124RBTDF | RN73C2A124RBTDF | 99W9166 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 124R 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rn73 Series, 124 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 124 ohms | 124 ohms |