TE Connectivity RESISTORS 0805 124K RESISTORS 0805 124K; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:124KR; CASE ST... RN73C2A124KBTG

Description
RESISTORS 0805 124K RESISTORS 0805 124K; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:124KR; CASE ST...
Request a Quote Datasheet
Description
RESISTORS 0805 124K RESISTORS 0805 124K; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:124KR; CASE ST...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 124K RESISTORS 0805 124K; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:124KR; CASE ST... - RN73C2A124KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 124K RESISTORS 0805 124K; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:124KR; CASE ST...
RN73C2A124KBTG
RESISTORS 0805 124K RESISTORS 0805 124K; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:124KR; CASE ST... RN73C2A124KBTG
RESISTORS 0805 124K RESISTORS 0805 124K; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:124KR; CASE ST...

RESISTORS 0805 124K RESISTORS 0805 124K; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:124KR; CASE ST...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A124KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A124KBTG-ND
Chip Resistor - Surface Mount RN73C2A124KBTG-ND
124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 124K, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity - 20R7694 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 124K, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
20R7694
Res, Thin Film, 124K, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity 20R7694
RES, THIN FILM, 124K, 0.1%, 0.1W, 0805; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 124K, 0.1%, 0.1W, 0805; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A124KBTG RN73C2A124KBTG-ND 20R7694
Product Name RESISTORS 0805 124K RESISTORS 0805 124K; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:124KR; CASE ST... Chip Resistor - Surface Mount Res, Thin Film, 124K, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details