Thin Film Resistors - SMD RN 0805 124K 0.1% 10PPM 1KRL
124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 124K, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES
RES SMD 124K OHM 0.1% 1/10W 0805
RES SMD 124K OHM 0.1% 1/10W 0805
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C2A124KBTDF | A103297TR-ND | 92AH5906 | RN73C2A124KBTDF | RN73C2A124KBTDF |
| Product Name | Thin Film Resistors - SMD RN 0805 124K 0.1% 10PPM 1KRL | Chip Resistor - Surface Mount | Res, 124K, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805 | 0805; 0805 (2012 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use |