TE Connectivity Chip Resistor - Surface Mount RN73C2A11K8BTG

Description
11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A11K8BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A11K8BTG-ND
Chip Resistor - Surface Mount RN73C2A11K8BTG-ND
11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTOR 0805 11K8RESISTOR 0805 11K8; Resistor element type:Thin Film; Resistance:11.8kR; Case style... - RN73C2A11K8BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0805 11K8RESISTOR 0805 11K8; Resistor element type:Thin Film; Resistance:11.8kR; Case style...
RN73C2A11K8BTG
RESISTOR 0805 11K8RESISTOR 0805 11K8; Resistor element type:Thin Film; Resistance:11.8kR; Case style... RN73C2A11K8BTG
RESISTOR 0805 11K8RESISTOR 0805 11K8; Resistor element type:Thin Film; Resistance:11.8kR; Case style...

RESISTOR 0805 11K8RESISTOR 0805 11K8; Resistor element type:Thin Film; Resistance:11.8kR; Case style...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A11K8BTG-ND RN73C2A11K8BTG
Product Name Chip Resistor - Surface Mount RESISTOR 0805 11K8RESISTOR 0805 11K8; Resistor element type:Thin Film; Resistance:11.8kR; Case style...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573235 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers