TE Connectivity Fixed Resistors; RN 0805 11K8 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A11K8BTDF

Description
Fixed Resistors; RN 0805 11K8 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 11K8 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 11K8 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A11K8BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 11K8 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A11K8BTDF
Fixed Resistors; RN 0805 11K8 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A11K8BTDF
Fixed Resistors; RN 0805 11K8 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 11K8 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103293TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103293TR-ND
Chip Resistor - Surface Mount A103293TR-ND
11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103293CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103293CT-ND
Chip Resistor - Surface Mount A103293CT-ND
11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103293DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103293DKR-ND
Chip Resistor - Surface Mount A103293DKR-ND
11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 11.8 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 34M8291 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 11.8 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
34M8291
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 11.8 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 34M8291
Surface Mount Chip Resistor, Thin Film, RN73 Series, 11.8 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 11.8 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 11.8 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9153 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 11.8 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9153
Surface Mount Thin Film Resistor, Rn73 Series, 11.8 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9153
Surface Mount Thin Film Resistor, RN73 Series, 11.8 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 11.8 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RN73C2A11K8BTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73C2A11K8BTDF
Resistors - Chip Resistor - Surface Mount RN73C2A11K8BTDF
RES SMD 11.8KOHM 0.1% 1/10W 0805

RES SMD 11.8KOHM 0.1% 1/10W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A11K8BTDF A103293TR-ND 34M8291 RN73C2A11K8BTDF
Product Name Fixed Resistors; RN 0805 11K8 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rn73 Series, 11.8 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1623036-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
3 suppliers