TE Connectivity Chip Resistor - Surface Mount RN73C2A118RBTG

Description
118 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
118 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A118RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A118RBTG-ND
Chip Resistor - Surface Mount RN73C2A118RBTG-ND
118 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

118 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 0805, 118RSeries:RN73; Resistance:118R; Tolerance, resistance:+/-0.1%; Power rating:0.1... - RN73C2A118RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0805, 118RSeries:RN73; Resistance:118R; Tolerance, resistance:+/-0.1%; Power rating:0.1...
RN73C2A118RBTG
RESISTOR, 0805, 118RSeries:RN73; Resistance:118R; Tolerance, resistance:+/-0.1%; Power rating:0.1... RN73C2A118RBTG
RESISTOR, 0805, 118RSeries:RN73; Resistance:118R; Tolerance, resistance:+/-0.1%; Power rating:0.1...

RESISTOR, 0805, 118RSeries:RN73; Resistance:118R; Tolerance, resistance:+/-0.1%; Power rating:0.1...

Supplier's Site
Resistor, Thin Film, 118 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7666 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 118 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7666
Resistor, Thin Film, 118 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7666
RESISTOR, THIN FILM, 118 OHM, 100mW, 0.1%; Resistance:118ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 118 OHM, 100mW, 0.1%; Resistance:118ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A118RBTG-ND RN73C2A118RBTG 20R7666
Product Name Chip Resistor - Surface Mount RESISTOR, 0805, 118RSeries:RN73; Resistance:118R; Tolerance, resistance:+/-0.1%; Power rating:0.1... Resistor, Thin Film, 118 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 118 ohms 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details