TE Connectivity Chip Resistor - Surface Mount RN73C2A118RBTDF

Description
118 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
118 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103291DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103291DKR-ND
Chip Resistor - Surface Mount A103291DKR-ND
118 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

118 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103291CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103291CT-ND
Chip Resistor - Surface Mount A103291CT-ND
118 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

118 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103291TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103291TR-ND
Chip Resistor - Surface Mount A103291TR-ND
118 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

118 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 118R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A118RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 118R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A118RBTDF
Fixed Resistors; RN 0805 118R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A118RBTDF
Fixed Resistors; RN 0805 118R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 118R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A103291DKR-ND RN73C2A118RBTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 118R 0.1% 10PPM 1KRL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details