TE Connectivity Fixed Resistors; RN 0805 118K 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A118KBTDF

Description
Fixed Resistors; RN 0805 118K 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 118K 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 118K 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A118KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 118K 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A118KBTDF
Fixed Resistors; RN 0805 118K 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A118KBTDF
Fixed Resistors; RN 0805 118K 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 118K 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103290DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103290DKR-ND
Chip Resistor - Surface Mount A103290DKR-ND
118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103290TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103290TR-ND
Chip Resistor - Surface Mount A103290TR-ND
118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103290CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103290CT-ND
Chip Resistor - Surface Mount A103290CT-ND
118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 118K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity - 76Y5005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity
76Y5005
Res, 118K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity 76Y5005
RES, 118K, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:118kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 118K, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:118kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 118 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R7662 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 118 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R7662
Surface Mount Thin Film Resistor, Rn73 Series, 118 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R7662
Surface Mount Thin Film Resistor, RN73 Series, 118 kohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, RN73 Series, 118 kohm, 100 mW, - 0.1%, 100 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A118KBTDF A103290DKR-ND 76Y5005 20R7662
Product Name Fixed Resistors; RN 0805 118K 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, 118K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 118 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details