TE Connectivity Chip Resistor - Surface Mount RN73C2A115RBTG

Description
115 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
115 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A115RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A115RBTG-ND
Chip Resistor - Surface Mount RN73C2A115RBTG-ND
115 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

115 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 115R RESISTORS 0805 115R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:115R; CASE STY... - RN73C2A115RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 115R RESISTORS 0805 115R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:115R; CASE STY...
RN73C2A115RBTG
RESISTORS 0805 115R RESISTORS 0805 115R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:115R; CASE STY... RN73C2A115RBTG
RESISTORS 0805 115R RESISTORS 0805 115R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:115R; CASE STY...

RESISTORS 0805 115R RESISTORS 0805 115R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:115R; CASE STY...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 115 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R7660 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 115 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R7660
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 115 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R7660
Surface Mount Chip Resistor, Thin Film, RN73 Series, 115 ohm, 100 mW, 0.1%, 100 V

Surface Mount Chip Resistor, Thin Film, RN73 Series, 115 ohm, 100 mW, 0.1%, 100 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A115RBTG-ND RN73C2A115RBTG 20R7660
Product Name Chip Resistor - Surface Mount RESISTORS 0805 115R RESISTORS 0805 115R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:115R; CASE STY... Surface Mount Chip Resistor, Thin Film, Rn73 Series, 115 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details